TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 382A034-100/86-0

Description
Win Source Part Number: 1035936-382A034-100/ 86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 1.520" (38.61mm) Large Diameter Recovered: 0.710" (18.03mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.490" (12.45mm) Large Recovered Length: 2.580" (65.53mm) Small Recovered Length: 3.100" (78.74mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK ; DR-25-1/2-0-SP; ATUM-4/1-0-STK245099 -000; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 245099-000 Base Product Number: 382A034
Request a Quote Datasheet
Description
Win Source Part Number: 1035936-382A034-100/ 86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 1.520" (38.61mm) Large Diameter Recovered: 0.710" (18.03mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.490" (12.45mm) Large Recovered Length: 2.580" (65.53mm) Small Recovered Length: 3.100" (78.74mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK ; DR-25-1/2-0-SP; ATUM-4/1-0-STK245099 -000; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 245099-000 Base Product Number: 382A034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
382A034-100/86-0
Cables, Wires - Management - Heat Shrink Boots, Caps 382A034-100/86-0
Win Source Part Number: 1035936-382A034-100/ 86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 1.520" (38.61mm) Large Diameter Recovered: 0.710" (18.03mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.490" (12.45mm) Large Recovered Length: 2.580" (65.53mm) Small Recovered Length: 3.100" (78.74mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK ; DR-25-1/2-0-SP; ATUM-4/1-0-STK245099 -000; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 245099-000 Base Product Number: 382A034

Win Source Part Number: 1035936-382A034-100/86-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 382A0
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 34
Material: Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied: 1.520" (38.61mm)
Large Diameter Recovered: 0.710" (18.03mm)
Small Diameter Supplied: 1.060" (26.92mm)
Small Diameter Recovered: 0.490" (12.45mm)
Large Recovered Length: 2.580" (65.53mm)
Small Recovered Length: 3.100" (78.74mm)
Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK; DR-25-1/2-0-SP; ATUM-4/1-0-STK245099-000;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 245099-000
Base Product Number: 382A034

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 382A034-100/86-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details