3M Heat Shrink Tubing SFTW-203-1-BLACK

Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SFTW-203-1-BLACK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SFTW-203-1-BLACK-ND
Heat Shrink Tubing SFTW-203-1-BLACK-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SFTW-203-1-BLACK
Cables, Wires - Management - Heat Shrink Tubing SFTW-203-1-BLACK
Win Source Part Number: 1308818-SFTW-203-1-B LACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package: Bulk Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.945" (24.00mm) Inner Diameter - Recovered: 0.315" (8.00mm) Recovered Wall Thickness: 0.039" (0.99mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 71240356663,71000252 61,TE100045224,08712 403566633 Base Product Number: SFTW203

Win Source Part Number: 1308818-SFTW-203-1-BLACK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SFTW-203
Type: Tubing, Flexible
Color: Black
Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing
Package: Bulk
Standard Package: 300
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.945" (24.00mm)
Inner Diameter - Recovered: 0.315" (8.00mm)
Recovered Wall Thickness: 0.039" (0.99mm)
Shrink Temperature: 100°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 120 Months
Storage/Refrigeration Temperature: 50°F ~ 80°F (10°C ~ 27°C)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 71240356663,7100025261,TE100045224,08712403566633
Base Product Number: SFTW203

Buy Now Datasheet
7100025261 TE100045224 SFTW203 1 (24MM) BK SPL 320100 - SFTW-203-1-BLACK - Heilind Electronics, Inc.
Wilmington, MA, United States
7100025261 TE100045224 SFTW203 1 (24MM) BK SPL 320100
SFTW-203-1-BLACK
7100025261 TE100045224 SFTW203 1 (24MM) BK SPL 320100 SFTW-203-1-BLACK
7100025261 TE100045224 SFTW203 1 (24MM) BK SPL 320100

7100025261 TE100045224 SFTW203 1 (24MM) BK SPL 320100

Buy Now
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp - 712403-56663 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp
712403-56663
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp 712403-56663
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.945 in and after heat is applied it reduces in size to 0.315 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.039 in.

The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.945 in and after heat is applied it reduces in size to 0.315 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.039 in.

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SFTW-203-1-BLACK-ND SFTW-203-1-BLACK SFTW-203-1-BLACK 712403-56663
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing 7100025261 TE100045224 SFTW203 1 (24MM) BK SPL 320100 3M Black Polyolefin Heat Shrink Tubing SFTW-203-1-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details