TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing MT2000A-3.0-X-SP

Description
Win Source Part Number: 960064-MT2000A-3.0-X -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: Clear Features: Adhesive Lined, Fluid Resistant, Strain Resistant Package: Spool Length: 2500.0' (762.0m) Standard Package: 2,500 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.120" (3.05mm) Inner Diameter - Recovered: 0.047" (1.19mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): MT2000A-3.0-X-SPCB75 73-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB7573-000 Base Product Number: MT2000
Request a Quote Datasheet
Description
Win Source Part Number: 960064-MT2000A-3.0-X -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: Clear Features: Adhesive Lined, Fluid Resistant, Strain Resistant Package: Spool Length: 2500.0' (762.0m) Standard Package: 2,500 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.120" (3.05mm) Inner Diameter - Recovered: 0.047" (1.19mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): MT2000A-3.0-X-SPCB75 73-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB7573-000 Base Product Number: MT2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
MT2000A-3.0-X-SP
Cables, Wires - Management - Heat Shrink Tubing MT2000A-3.0-X-SP
Win Source Part Number: 960064-MT2000A-3.0-X -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: Clear Features: Adhesive Lined, Fluid Resistant, Strain Resistant Package: Spool Length: 2500.0' (762.0m) Standard Package: 2,500 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.120" (3.05mm) Inner Diameter - Recovered: 0.047" (1.19mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): MT2000A-3.0-X-SPCB75 73-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB7573-000 Base Product Number: MT2000

Win Source Part Number: 960064-MT2000A-3.0-X-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT2000
Type: Tubing, Semi Rigid
Color: Clear
Features: Adhesive Lined, Fluid Resistant, Strain Resistant
Package: Spool
Length: 2500.0' (762.0m)
Standard Package: 2,500
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2.5 to 1
Inner Diameter - Supplied: 0.120" (3.05mm)
Inner Diameter - Recovered: 0.047" (1.19mm)
Recovered Wall Thickness: 0.010" (0.25mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): MT2000A-3.0-X-SPCB7573-000;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CB7573-000
Base Product Number: MT2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number MT2000A-3.0-X-SP
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing - 006632-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
Cable Sleeves - 1811998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.2756 to 0.5512 inch (7 to 14 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details