TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RNF-3000-12/4-6-SP

Description
Win Source Part Number: 1017977-RNF-3000-12/ 4-6-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-3000 Type: Tubing, Flexible Color: Blue Features: Flame Retardant Package: Spool Length: 492.1' (150.0m) Standard Package: 150 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.472" (11.99mm) Inner Diameter - Recovered: 0.157" (3.99mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 80°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5677804002,-1162-567 7804002 Base Product Number: RNF-3000
Request a Quote Datasheet
Description
Win Source Part Number: 1017977-RNF-3000-12/ 4-6-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-3000 Type: Tubing, Flexible Color: Blue Features: Flame Retardant Package: Spool Length: 492.1' (150.0m) Standard Package: 150 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.472" (11.99mm) Inner Diameter - Recovered: 0.157" (3.99mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 80°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5677804002,-1162-567 7804002 Base Product Number: RNF-3000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-3000-12/4-6-SP
Cables, Wires - Management - Heat Shrink Tubing RNF-3000-12/4-6-SP
Win Source Part Number: 1017977-RNF-3000-12/ 4-6-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-3000 Type: Tubing, Flexible Color: Blue Features: Flame Retardant Package: Spool Length: 492.1' (150.0m) Standard Package: 150 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.472" (11.99mm) Inner Diameter - Recovered: 0.157" (3.99mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 80°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5677804002,-1162-567 7804002 Base Product Number: RNF-3000

Win Source Part Number: 1017977-RNF-3000-12/4-6-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-3000
Type: Tubing, Flexible
Color: Blue
Features: Flame Retardant
Package: Spool
Length: 492.1' (150.0m)
Standard Package: 150
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.472" (11.99mm)
Inner Diameter - Recovered: 0.157" (3.99mm)
Recovered Wall Thickness: 0.030" (0.76mm)
Shrink Temperature: 80°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5677804002,-1162-5677804002
Base Product Number: RNF-3000

Buy Now Datasheet
Heat Shrink Tubing - RNF-3000-12/4-6-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-3000-12/4-6-SP-ND
Heat Shrink Tubing RNF-3000-12/4-6-SP-ND
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Blue 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Blue 492.1' (150.0m)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-3000-12/4-6-SP RNF-3000-12/4-6-SP-ND
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO) Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345947 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0630 inch (1.6 mm)
Length 47.24 inch (1200 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details