"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"
Win Source Part Number: 1308813-SFTW-203-1-4
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SFTW-203
Type: Tubing, Flexible
Color: Black
Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 1
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.945" (24.00mm)
Inner Diameter - Recovered: 0.315" (8.00mm)
Recovered Wall Thickness: 0.039" (0.99mm)
Shrink Temperature: 100°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 120 Months
Storage/Refrigeratio
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 08712403566626,71000
Base Product Number: SFTW203
The 3M black polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.945 in and after heat is applied it reduces in size to 0.315 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.039 in. The overall length measures 48 in.
| DigiKey | Win Source Electronics | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | SFTW-203-1-48-BLACK-ND | SFTW-203-1-48-BLACK | 712403-56662 |
| Product Name | Heat Shrink Tubing | Cables, Wires - Management - Heat Shrink Tubing | 3M Black Polyolefin Heat Shrink Tubing SFTW-203-1-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin (PO) | Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | 135 C (275 F) |