TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202C653-50-0-CS5325

Description
Win Source Part Number: 1053350-202C653-50-0 -CS5325 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 53 Material: VPB, Flexible Large Diameter Supplied: 2.120" (53.85mm) Large Diameter Recovered: 1.100" (27.94mm) Small Diameter Supplied: 1.800" (45.72mm) Small Diameter Recovered: 0.880" (22.35mm) Small Recovered Length: 1.120" (28.45mm) Total Length Recovered: 6.750" (171.45mm) Alternative Parts (Cross-Reference): 202C653-50-0-CS53254 29235-000; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 429235-000 Base Product Number: 202C653
Request a Quote Datasheet
Description
Win Source Part Number: 1053350-202C653-50-0 -CS5325 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 53 Material: VPB, Flexible Large Diameter Supplied: 2.120" (53.85mm) Large Diameter Recovered: 1.100" (27.94mm) Small Diameter Supplied: 1.800" (45.72mm) Small Diameter Recovered: 0.880" (22.35mm) Small Recovered Length: 1.120" (28.45mm) Total Length Recovered: 6.750" (171.45mm) Alternative Parts (Cross-Reference): 202C653-50-0-CS53254 29235-000; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 429235-000 Base Product Number: 202C653
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202C653-50-0-CS5325
Cables, Wires - Management - Heat Shrink Boots, Caps 202C653-50-0-CS5325
Win Source Part Number: 1053350-202C653-50-0 -CS5325 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 53 Material: VPB, Flexible Large Diameter Supplied: 2.120" (53.85mm) Large Diameter Recovered: 1.100" (27.94mm) Small Diameter Supplied: 1.800" (45.72mm) Small Diameter Recovered: 0.880" (22.35mm) Small Recovered Length: 1.120" (28.45mm) Total Length Recovered: 6.750" (171.45mm) Alternative Parts (Cross-Reference): 202C653-50-0-CS53254 29235-000; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 429235-000 Base Product Number: 202C653

Win Source Part Number: 1053350-202C653-50-0-CS5325
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202C6
Type: Boot
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 53
Material: VPB, Flexible
Large Diameter Supplied: 2.120" (53.85mm)
Large Diameter Recovered: 1.100" (27.94mm)
Small Diameter Supplied: 1.800" (45.72mm)
Small Diameter Recovered: 0.880" (22.35mm)
Small Recovered Length: 1.120" (28.45mm)
Total Length Recovered: 6.750" (171.45mm)
Alternative Parts (Cross-Reference): 202C653-50-0-CS5325429235-000;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 429235-000
Base Product Number: 202C653

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202C653-50-0-CS5325
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details