TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing AT099-35

Description
Win Source Part Number: 1004915-AT099-35 Category: Cables, Wires - Management>Heat Shrink Tubing Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant Package: Spool Length: 0.164' (50.00mm, 1.97") Standard Package: 20 Material: Elastomer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.480" (12.19mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.048" (1.22mm) Shrink Temperature: 150°C Temperature Range - Operating: -75°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 010951-000 Base Product Number: AT09
Request a Quote Datasheet
Description
Win Source Part Number: 1004915-AT099-35 Category: Cables, Wires - Management>Heat Shrink Tubing Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant Package: Spool Length: 0.164' (50.00mm, 1.97") Standard Package: 20 Material: Elastomer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.480" (12.19mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.048" (1.22mm) Shrink Temperature: 150°C Temperature Range - Operating: -75°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 010951-000 Base Product Number: AT09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
AT099-35
Cables, Wires - Management - Heat Shrink Tubing AT099-35
Win Source Part Number: 1004915-AT099-35 Category: Cables, Wires - Management>Heat Shrink Tubing Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant Package: Spool Length: 0.164' (50.00mm, 1.97") Standard Package: 20 Material: Elastomer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.480" (12.19mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.048" (1.22mm) Shrink Temperature: 150°C Temperature Range - Operating: -75°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 010951-000 Base Product Number: AT09

Win Source Part Number: 1004915-AT099-35
Category: Cables, Wires - Management>Heat Shrink Tubing
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant
Package: Spool
Length: 0.164' (50.00mm, 1.97")
Standard Package: 20
Material: Elastomer
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.480" (12.19mm)
Inner Diameter - Recovered: 0.250" (6.35mm)
Recovered Wall Thickness: 0.048" (1.22mm)
Shrink Temperature: 150°C
Temperature Range - Operating: -75°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 010951-000
Base Product Number: AT09

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number AT099-35
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details