TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 462A011-25-G05-0

Description
Win Source Part Number: 1040819-462A011-25-G 05-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 463A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.140" (3.56mm) Large Recovered Length: 1.000" (25.40mm) Small Recovered Length: 0.820" (20.83mm) Total Length Recovered: 1.820" (46.23mm) Alternative Parts (Cross-Reference): 462A011-25-G05-08678 98-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 867898-000 Base Product Number: 462A011
Request a Quote Datasheet
Description
Win Source Part Number: 1040819-462A011-25-G 05-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 463A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.140" (3.56mm) Large Recovered Length: 1.000" (25.40mm) Small Recovered Length: 0.820" (20.83mm) Total Length Recovered: 1.820" (46.23mm) Alternative Parts (Cross-Reference): 462A011-25-G05-08678 98-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 867898-000 Base Product Number: 462A011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
462A011-25-G05-0
Cables, Wires - Management - Heat Shrink Boots, Caps 462A011-25-G05-0
Win Source Part Number: 1040819-462A011-25-G 05-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 463A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.140" (3.56mm) Large Recovered Length: 1.000" (25.40mm) Small Recovered Length: 0.820" (20.83mm) Total Length Recovered: 1.820" (46.23mm) Alternative Parts (Cross-Reference): 462A011-25-G05-08678 98-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 867898-000 Base Product Number: 462A011

Win Source Part Number: 1040819-462A011-25-G05-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 463A0
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 11
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 0.520" (13.21mm)
Large Diameter Recovered: 0.260" (6.60mm)
Small Diameter Supplied: 0.260" (6.60mm)
Small Diameter Recovered: 0.140" (3.56mm)
Large Recovered Length: 1.000" (25.40mm)
Small Recovered Length: 0.820" (20.83mm)
Total Length Recovered: 1.820" (46.23mm)
Alternative Parts (Cross-Reference): 462A011-25-G05-0867898-000;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 867898-000
Base Product Number: 462A011

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 462A011-25-G05-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details