TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 222A121-100-0

Description
Win Source Part Number: 1039160-222A121-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 21 Material: Polyolefin (PO), Semi-Flexible Large Diameter Supplied: 0.980" (24.89mm) Large Diameter Recovered: 0.402" (10.21mm) Small Diameter Supplied: 0.710" (18.03mm) Small Diameter Recovered: 0.209" (5.31mm) Large Recovered Length: 0.890" (22.61mm) Small Recovered Length: 0.579" (14.71mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK353081 -000; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 353081-000 Base Product Number: 222A121
Request a Quote Datasheet
Description
Win Source Part Number: 1039160-222A121-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 21 Material: Polyolefin (PO), Semi-Flexible Large Diameter Supplied: 0.980" (24.89mm) Large Diameter Recovered: 0.402" (10.21mm) Small Diameter Supplied: 0.710" (18.03mm) Small Diameter Recovered: 0.209" (5.31mm) Large Recovered Length: 0.890" (22.61mm) Small Recovered Length: 0.579" (14.71mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK353081 -000; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 353081-000 Base Product Number: 222A121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222A121-100-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222A121-100-0
Win Source Part Number: 1039160-222A121-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 21 Material: Polyolefin (PO), Semi-Flexible Large Diameter Supplied: 0.980" (24.89mm) Large Diameter Recovered: 0.402" (10.21mm) Small Diameter Supplied: 0.710" (18.03mm) Small Diameter Recovered: 0.209" (5.31mm) Large Recovered Length: 0.890" (22.61mm) Small Recovered Length: 0.579" (14.71mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK353081 -000; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 353081-000 Base Product Number: 222A121

Win Source Part Number: 1039160-222A121-100-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222A1
Type: Boot - 90°
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 21
Material: Polyolefin (PO), Semi-Flexible
Large Diameter Supplied: 0.980" (24.89mm)
Large Diameter Recovered: 0.402" (10.21mm)
Small Diameter Supplied: 0.710" (18.03mm)
Small Diameter Recovered: 0.209" (5.31mm)
Large Recovered Length: 0.890" (22.61mm)
Small Recovered Length: 0.579" (14.71mm)
Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK353081-000;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 353081-000
Base Product Number: 222A121

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 222A121-100-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details