TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps CN5313-000

Description
Win Source Part Number: 992153-CN5313-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.260" (6.60mm) Large Diameter Recovered: 0.140" (3.56mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.140" (3.56mm) Large Recovered Length: 0.580" (14.73mm) Small Recovered Length: 0.590" (14.99mm) Total Length Recovered: 1.170" (29.72mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CN5313
Request a Quote Datasheet
Description
Win Source Part Number: 992153-CN5313-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.260" (6.60mm) Large Diameter Recovered: 0.140" (3.56mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.140" (3.56mm) Large Recovered Length: 0.580" (14.73mm) Small Recovered Length: 0.590" (14.99mm) Total Length Recovered: 1.170" (29.72mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CN5313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
CN5313-000
Cables, Wires - Management - Heat Shrink Boots, Caps CN5313-000
Win Source Part Number: 992153-CN5313-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.260" (6.60mm) Large Diameter Recovered: 0.140" (3.56mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.140" (3.56mm) Large Recovered Length: 0.580" (14.73mm) Small Recovered Length: 0.590" (14.99mm) Total Length Recovered: 1.170" (29.72mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CN5313

Win Source Part Number: 992153-CN5313-000
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 11
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.260" (6.60mm)
Large Diameter Recovered: 0.140" (3.56mm)
Small Diameter Supplied: 0.260" (6.60mm)
Small Diameter Recovered: 0.140" (3.56mm)
Large Recovered Length: 0.580" (14.73mm)
Small Recovered Length: 0.590" (14.99mm)
Total Length Recovered: 1.170" (29.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: CN5313

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number CN5313-000
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details