TE Connectivity Cables, Wires - Management - Heat Shrink Boots, Caps 381A301-51/86-0

Description
Win Source Part Number: 1036212-381A301-51/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A3 Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 5 Shell Size - Insert: 1 Material: EPB, Flexible Large Diameter Supplied: 0.780" (19.81mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.600" (40.64mm) Small Recovered Length: 1.600" (40.64mm) Alternative Parts (Cross-Reference): 202E334-51-0; 202C621-51/164-0; 202C632-51-0; 301A512-51-0; 202C653-51-0; 202F232-51-0; 202C642-51-0; 202C611-51/164-02690 05-000; 381A301-51/86-0.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 381A301-51/86-0-ND,A 132255,269005-000 Base Product Number: 381A301
Request a Quote Datasheet
Description
Win Source Part Number: 1036212-381A301-51/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A3 Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 5 Shell Size - Insert: 1 Material: EPB, Flexible Large Diameter Supplied: 0.780" (19.81mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.600" (40.64mm) Small Recovered Length: 1.600" (40.64mm) Alternative Parts (Cross-Reference): 202E334-51-0; 202C621-51/164-0; 202C632-51-0; 301A512-51-0; 202C653-51-0; 202F232-51-0; 202C642-51-0; 202C611-51/164-02690 05-000; 381A301-51/86-0.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 381A301-51/86-0-ND,A 132255,269005-000 Base Product Number: 381A301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
381A301-51/86-0
Cables, Wires - Management - Heat Shrink Boots, Caps 381A301-51/86-0
Win Source Part Number: 1036212-381A301-51/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A3 Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 5 Shell Size - Insert: 1 Material: EPB, Flexible Large Diameter Supplied: 0.780" (19.81mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.600" (40.64mm) Small Recovered Length: 1.600" (40.64mm) Alternative Parts (Cross-Reference): 202E334-51-0; 202C621-51/164-0; 202C632-51-0; 301A512-51-0; 202C653-51-0; 202F232-51-0; 202C642-51-0; 202C611-51/164-02690 05-000; 381A301-51/86-0.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 381A301-51/86-0-ND,A 132255,269005-000 Base Product Number: 381A301

Win Source Part Number: 1036212-381A301-51/86-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 381A3
Color: Black
Features: Adhesive Coating
Package: Bulk
Standard Package: 5
Shell Size - Insert: 1
Material: EPB, Flexible
Large Diameter Supplied: 0.780" (19.81mm)
Large Diameter Recovered: 0.260" (6.60mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.260" (6.60mm)
Large Recovered Length: 1.600" (40.64mm)
Small Recovered Length: 1.600" (40.64mm)
Alternative Parts (Cross-Reference): 202E334-51-0; 202C621-51/164-0; 202C632-51-0; 301A512-51-0; 202C653-51-0; 202F232-51-0; 202C642-51-0; 202C611-51/164-0269005-000; 381A301-51/86-0.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 381A301-51/86-0-ND,A132255,269005-000
Base Product Number: 381A301

Buy Now Datasheet
Heat Shrink Boots, Caps - A132255-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A132255-ND
Heat Shrink Boots, Caps A132255-ND
Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1

Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 381A301-51/86-0 A132255-ND
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 2672225 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details