TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202C621-51/164-0-CS1821

Description
Win Source Part Number: 1314431-202C621-51/1 64-0-CS1821 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 21 Material: EPB, Flexible Large Diameter Supplied: 0.880" (22.35mm) Large Diameter Recovered: 0.460" (11.68mm) Small Diameter Supplied: 0.700" (17.78mm) Small Diameter Recovered: 0.320" (8.13mm) Small Recovered Length: 0.780" (19.81mm) Total Length Recovered: 5.250" (133.35mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 202C621
Request a Quote Datasheet
Description
Win Source Part Number: 1314431-202C621-51/1 64-0-CS1821 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 21 Material: EPB, Flexible Large Diameter Supplied: 0.880" (22.35mm) Large Diameter Recovered: 0.460" (11.68mm) Small Diameter Supplied: 0.700" (17.78mm) Small Diameter Recovered: 0.320" (8.13mm) Small Recovered Length: 0.780" (19.81mm) Total Length Recovered: 5.250" (133.35mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 202C621
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202C621-51/164-0-CS1821
Cables, Wires - Management - Heat Shrink Boots, Caps 202C621-51/164-0-CS1821
Win Source Part Number: 1314431-202C621-51/1 64-0-CS1821 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 21 Material: EPB, Flexible Large Diameter Supplied: 0.880" (22.35mm) Large Diameter Recovered: 0.460" (11.68mm) Small Diameter Supplied: 0.700" (17.78mm) Small Diameter Recovered: 0.320" (8.13mm) Small Recovered Length: 0.780" (19.81mm) Total Length Recovered: 5.250" (133.35mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 202C621

Win Source Part Number: 1314431-202C621-51/164-0-CS1821
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202C6
Type: Boot
Color: Black
Package: Bulk
Shell Size - Insert: 21
Material: EPB, Flexible
Large Diameter Supplied: 0.880" (22.35mm)
Large Diameter Recovered: 0.460" (11.68mm)
Small Diameter Supplied: 0.700" (17.78mm)
Small Diameter Recovered: 0.320" (8.13mm)
Small Recovered Length: 0.780" (19.81mm)
Total Length Recovered: 5.250" (133.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 202C621

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202C621-51/164-0-CS1821
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details