TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 342A024-100/86-0

Description
Win Source Part Number: 1041774-342A024-100/ 86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A0 Type: Boot, Transition - Side Breakout, 45° Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 25 Shell Size - Insert: 24 Material: Polyolefin (PO), Semi-Flexible Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.500" (12.70mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.142" (3.61mm) Large Recovered Length: 1.618" (41.10mm) Small Recovered Length: 1.409" (35.79mm) Total Length Recovered: 3.642" (92.51mm) Alternative Parts (Cross-Reference): 342A024-100/86-08597 01-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 859701-000 Base Product Number: 342A024
Request a Quote Datasheet
Description
Win Source Part Number: 1041774-342A024-100/ 86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A0 Type: Boot, Transition - Side Breakout, 45° Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 25 Shell Size - Insert: 24 Material: Polyolefin (PO), Semi-Flexible Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.500" (12.70mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.142" (3.61mm) Large Recovered Length: 1.618" (41.10mm) Small Recovered Length: 1.409" (35.79mm) Total Length Recovered: 3.642" (92.51mm) Alternative Parts (Cross-Reference): 342A024-100/86-08597 01-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 859701-000 Base Product Number: 342A024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
342A024-100/86-0
Cables, Wires - Management - Heat Shrink Boots, Caps 342A024-100/86-0
Win Source Part Number: 1041774-342A024-100/ 86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A0 Type: Boot, Transition - Side Breakout, 45° Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 25 Shell Size - Insert: 24 Material: Polyolefin (PO), Semi-Flexible Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.500" (12.70mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.142" (3.61mm) Large Recovered Length: 1.618" (41.10mm) Small Recovered Length: 1.409" (35.79mm) Total Length Recovered: 3.642" (92.51mm) Alternative Parts (Cross-Reference): 342A024-100/86-08597 01-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 859701-000 Base Product Number: 342A024

Win Source Part Number: 1041774-342A024-100/86-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 342A0
Type: Boot, Transition - Side Breakout, 45°
Color: Black
Features: Adhesive Coating
Package: Bulk
Standard Package: 25
Shell Size - Insert: 24
Material: Polyolefin (PO), Semi-Flexible
Large Diameter Supplied: 1.060" (26.92mm)
Large Diameter Recovered: 0.500" (12.70mm)
Small Diameter Supplied: 0.260" (6.60mm)
Small Diameter Recovered: 0.142" (3.61mm)
Large Recovered Length: 1.618" (41.10mm)
Small Recovered Length: 1.409" (35.79mm)
Total Length Recovered: 3.642" (92.51mm)
Alternative Parts (Cross-Reference): 342A024-100/86-0859701-000;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 859701-000
Base Product Number: 342A024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 342A024-100/86-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G18-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details