TE Connectivity Heat Shrink Boots, Caps 301A511-51-0

Description
Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 11
Request a Quote Datasheet
Description
Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - A132251-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A132251-ND
Heat Shrink Boots, Caps A132251-ND
Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 11

Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 11

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
301A511-51-0
Cables, Wires - Management - Heat Shrink Boots, Caps 301A511-51-0
Win Source Part Number: 971496-301A511-51-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A5 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 11 Material: EPB Large Diameter Supplied: 0.780" (19.81mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.000" (25.40mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 3.180" (80.77mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 819100-000-ND,819100 000,819100-000,301A5 11-51-0-ND,A132251 Base Product Number: 301A511

Win Source Part Number: 971496-301A511-51-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 301A5
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 11
Material: EPB
Large Diameter Supplied: 0.780" (19.81mm)
Large Diameter Recovered: 0.260" (6.60mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.260" (6.60mm)
Large Recovered Length: 1.000" (25.40mm)
Small Recovered Length: 1.000" (25.40mm)
Total Length Recovered: 3.180" (80.77mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 819100-000-ND,819100000,819100-000,301A511-51-0-ND,A132251
Base Product Number: 301A511

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number A132251-ND 301A511-51-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material EPB EPB
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-8-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details