Win Source Part Number: 1080846-MT3000-3/32-
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT3000
Type: Tubing, Flexible
Color: Black
Features: Abrasion and Cut Resistant, Fluid Resistant, Strain Resistant
Package: Spool
Standard Package: 2,500
Material: Fluoropolymer
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.093" (2.36mm)
Inner Diameter - Recovered: 0.047" (1.19mm)
Recovered Wall Thickness: 0.010" (0.25mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MT3000-3/32-0-SP3793
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 3793914001,-37939140
Base Product Number: MT3000
HEAT SHRINK TUBING, 2.36MM ID, FLUOROPOLYMER, BLK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Max Recovered:1.17mmRoHS
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | MT3000-3/32-0-SP | 43M6682 |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing | Heat Shrink Tubing, 2.36Mm Id, Fluoropolymer, Blk; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |