3M Cables, Wires - Management - Heat Shrink Tubing SFTW-203-3/8-48-BLACK

Description
Win Source Part Number: 1308815-SFTW-203-3/8 -48-BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package: Bulk Length: 4.00' (1.22m) Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.354" (8.99mm) Inner Diameter - Recovered: 0.118" (2.99mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 08712403566565,3M162 134,7100025275,71240 356656,SFTW-203-3/8- 48-BLACK,TE100045158 Base Product Number: SFTW203
Request a Quote Datasheet
Description
Win Source Part Number: 1308815-SFTW-203-3/8 -48-BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package: Bulk Length: 4.00' (1.22m) Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.354" (8.99mm) Inner Diameter - Recovered: 0.118" (2.99mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 08712403566565,3M162 134,7100025275,71240 356656,SFTW-203-3/8- 48-BLACK,TE100045158 Base Product Number: SFTW203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SFTW-203-3/8-48-BLACK
Cables, Wires - Management - Heat Shrink Tubing SFTW-203-3/8-48-BLACK
Win Source Part Number: 1308815-SFTW-203-3/8 -48-BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package: Bulk Length: 4.00' (1.22m) Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.354" (8.99mm) Inner Diameter - Recovered: 0.118" (2.99mm) Recovered Wall Thickness: 0.030" (0.76mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 08712403566565,3M162 134,7100025275,71240 356656,SFTW-203-3/8- 48-BLACK,TE100045158 Base Product Number: SFTW203

Win Source Part Number: 1308815-SFTW-203-3/8-48-BLACK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SFTW-203
Type: Tubing, Flexible
Color: Black
Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 1
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.354" (8.99mm)
Inner Diameter - Recovered: 0.118" (2.99mm)
Recovered Wall Thickness: 0.030" (0.76mm)
Shrink Temperature: 100°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 120 Months
Storage/Refrigeration Temperature: 50°F ~ 80°F (10°C ~ 27°C)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 08712403566565,3M162134,7100025275,71240356656,SFTW-203-3/8-48-BLACK,TE100045158
Base Product Number: SFTW203

Buy Now Datasheet
Heat Shrink Tubing - 3M162134-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
3M162134-ND
Heat Shrink Tubing 3M162134-ND
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
3M Black Polyolefin Heat Shrink Tubing SFTW-203-3/8-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp - 712403-56656 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing SFTW-203-3/8-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp
712403-56656
3M Black Polyolefin Heat Shrink Tubing SFTW-203-3/8-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp 712403-56656
The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.354 in and after heat is applied it reduces in size to 0.118 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.354 in and after heat is applied it reduces in size to 0.118 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  Win Source Electronics DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SFTW-203-3/8-48-BLACK 3M162134-ND 712403-56656
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing 3M Black Polyolefin Heat Shrink Tubing SFTW-203-3/8-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO) Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) 135 C (275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details