TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 222D163-12-0

Description
Win Source Part Number: 1200683-222D163-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 63 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.681" (42.70mm) Large Diameter Recovered: 1.110" (28.19mm) Small Diameter Supplied: 0.870" (22.10mm) Small Diameter Recovered: 0.390" (9.91mm) Large Recovered Length: 1.728" (43.89mm) Small Recovered Length: 1.300" (33.02mm) Alternative Parts (Cross-Reference): 811085-000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 811085-000 Base Product Number: 222D163
Request a Quote Datasheet
Description
Win Source Part Number: 1200683-222D163-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 63 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.681" (42.70mm) Large Diameter Recovered: 1.110" (28.19mm) Small Diameter Supplied: 0.870" (22.10mm) Small Diameter Recovered: 0.390" (9.91mm) Large Recovered Length: 1.728" (43.89mm) Small Recovered Length: 1.300" (33.02mm) Alternative Parts (Cross-Reference): 811085-000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 811085-000 Base Product Number: 222D163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222D163-12-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222D163-12-0
Win Source Part Number: 1200683-222D163-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 63 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.681" (42.70mm) Large Diameter Recovered: 1.110" (28.19mm) Small Diameter Supplied: 0.870" (22.10mm) Small Diameter Recovered: 0.390" (9.91mm) Large Recovered Length: 1.728" (43.89mm) Small Recovered Length: 1.300" (33.02mm) Alternative Parts (Cross-Reference): 811085-000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 811085-000 Base Product Number: 222D163

Win Source Part Number: 1200683-222D163-12-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222D1
Type: Boot - 90°
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 63
Material: Fluoroelastomer (FKM), Flexible
Large Diameter Supplied: 1.681" (42.70mm)
Large Diameter Recovered: 1.110" (28.19mm)
Small Diameter Supplied: 0.870" (22.10mm)
Small Diameter Recovered: 0.390" (9.91mm)
Large Recovered Length: 1.728" (43.89mm)
Small Recovered Length: 1.300" (33.02mm)
Alternative Parts (Cross-Reference): 811085-000;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 811085-000
Base Product Number: 222D163

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 222D163-12-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Push-in sleeve - NPQH-D-S8-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details