Manufacturer: AMIS
Category: Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
| Win Source Electronics | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | EEE-FN1H680XV |
| Product Name | Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |