Win Source Part Number: 1315946-VERSAFIT-3/1
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Versafit
Type: Tubing, Flexible
Color: White
Features: Flame Retardant
Package: Spool
Material: Polyolefin (PO)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.205" (5.21mm)
Inner Diameter - Recovered: 0.093" (2.36mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 70°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeratio
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: VERSAFIT
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 White 492.1' (150.0m)"
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-3/16-9-SP AVAILABILITY : In Stock SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/16 COLOR : White EXPANDED ID (IN) : 0.205 ± 0.010 EXPANDED ID (MM) : 5.21 ± 0.3 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
| Win Source Electronics | DigiKey | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | VERSAFIT-3/16-9-SP | VERSAFIT-3/16-9-SP-492-ND | RAYVER-3/16-9 |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing | Heat Shrink Tubing | Versafit - 3/16 in Polyolefin Tubing - White |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin (PO) | Polyolefin | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |