TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 222A163-12-0

Description
Win Source Part Number: 1041992-222A163-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 50 Shell Size - Insert: 63 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.728" (43.89mm) Large Diameter Recovered: 1.079" (27.41mm) Small Diameter Supplied: 1.079" (27.41mm) Small Diameter Recovered: 0.370" (9.40mm) Large Recovered Length: 1.728" (43.89mm) Small Recovered Length: 1.340" (34.04mm) Alternative Parts (Cross-Reference): 222A163-12-0807341-0 00; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 807341-000 Base Product Number: 222A163
Request a Quote Datasheet
Description
Win Source Part Number: 1041992-222A163-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 50 Shell Size - Insert: 63 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.728" (43.89mm) Large Diameter Recovered: 1.079" (27.41mm) Small Diameter Supplied: 1.079" (27.41mm) Small Diameter Recovered: 0.370" (9.40mm) Large Recovered Length: 1.728" (43.89mm) Small Recovered Length: 1.340" (34.04mm) Alternative Parts (Cross-Reference): 222A163-12-0807341-0 00; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 807341-000 Base Product Number: 222A163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222A163-12-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222A163-12-0
Win Source Part Number: 1041992-222A163-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 50 Shell Size - Insert: 63 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.728" (43.89mm) Large Diameter Recovered: 1.079" (27.41mm) Small Diameter Supplied: 1.079" (27.41mm) Small Diameter Recovered: 0.370" (9.40mm) Large Recovered Length: 1.728" (43.89mm) Small Recovered Length: 1.340" (34.04mm) Alternative Parts (Cross-Reference): 222A163-12-0807341-0 00; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 807341-000 Base Product Number: 222A163

Win Source Part Number: 1041992-222A163-12-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222A1
Type: Boot - 90°
Color: Black
Package: Bulk
Standard Package: 50
Shell Size - Insert: 63
Material: Fluoroelastomer (FKM), Flexible
Large Diameter Supplied: 1.728" (43.89mm)
Large Diameter Recovered: 1.079" (27.41mm)
Small Diameter Supplied: 1.079" (27.41mm)
Small Diameter Recovered: 0.370" (9.40mm)
Large Recovered Length: 1.728" (43.89mm)
Small Recovered Length: 1.340" (34.04mm)
Alternative Parts (Cross-Reference): 222A163-12-0807341-000;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 807341-000
Base Product Number: 222A163

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 222A163-12-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G38-G14-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details