TE Connectivity Heat Shrink Tubing SCL-1/4-0-STK-CS5279

Description
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 3 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 3 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SCL-1/4-0-STK-CS5279-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SCL-1/4-0-STK-CS5279-ND
Heat Shrink Tubing SCL-1/4-0-STK-CS5279-ND
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 3 to 1 Black"

"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 3 to 1 Black"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SCL-1/4-0-STK-CS5279
Cables, Wires - Management - Heat Shrink Tubing SCL-1/4-0-STK-CS5279
Win Source Part Number: 1050616-SCL-1/4-0-ST K-CS5279 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SCL Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Strain Resistant, Vibration Resist Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.080" (2.03mm) Recovered Wall Thickness: 0.047" (1.19mm) Shrink Temperature: 125°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): SCL-1/4-0-STK-CS5279 C13836-000; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: C13836-000 Base Product Number: SCL

Win Source Part Number: 1050616-SCL-1/4-0-STK-CS5279
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SCL
Type: Tubing, Semi Rigid
Color: Black
Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Strain Resistant, Vibration Resist
Package: Bulk
Standard Package: 1,000
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.250" (6.35mm)
Inner Diameter - Recovered: 0.080" (2.03mm)
Recovered Wall Thickness: 0.047" (1.19mm)
Shrink Temperature: 125°C
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): SCL-1/4-0-STK-CS5279C13836-000;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: C13836-000
Base Product Number: SCL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number SCL-1/4-0-STK-CS5279-ND SCL-1/4-0-STK-CS5279
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-07-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details