3M Heat Shrink Tubing SMS 450 BK

Description
"Heat Shrink Tubing, Semi Rigid 0.450"" (11.43mm) 4 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.450"" (11.43mm) 4 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SMS450BK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SMS450BK-ND
Heat Shrink Tubing SMS450BK-ND
"Heat Shrink Tubing, Semi Rigid 0.450"" (11.43mm) 4 to 1 Black"

"Heat Shrink Tubing, Semi Rigid 0.450"" (11.43mm) 4 to 1 Black"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SMS 450 BK
Cables, Wires - Management - Heat Shrink Tubing SMS 450 BK
Win Source Part Number: 1308811-SMS 450 BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Black Package: Bulk Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.450" (11.43mm) Inner Diameter - Recovered: 0.105" (2.67mm) Recovered Wall Thickness: 0.043" (1.09mm) Shrink Temperature: 121°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00051135033425,05113 503342,7010350104,80 610692404,SMS450BK,S MS 450 BK Base Product Number: SMS

Win Source Part Number: 1308811-SMS 450 BK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SMS
Type: Tubing, Semi Rigid
Color: Black
Package: Bulk
Standard Package: 300
Material: Polyolefin (PO)
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.450" (11.43mm)
Inner Diameter - Recovered: 0.105" (2.67mm)
Recovered Wall Thickness: 0.043" (1.09mm)
Shrink Temperature: 121°C
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 120 Months
Storage/Refrigeration Temperature: 50°F ~ 80°F (10°C ~ 27°C)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00051135033425,05113503342,7010350104,80610692404,SMS450BK,SMS 450 BK
Base Product Number: SMS

Buy Now Datasheet
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS 450 BK - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051135-03342 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS 450 BK - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051135-03342
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS 450 BK - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051135-03342
The 3M red adhesive-lined polyolefin heat shrink tubing is sold 300 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 1220 mm. Additional, and potentially important, information was collected about this product: Red square pattern

The 3M red adhesive-lined polyolefin heat shrink tubing is sold 300 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 1220 mm. Additional, and potentially important, information was collected about this product: Red square pattern

Buy Now

Technical Specifications

  DigiKey Win Source Electronics R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SMS450BK-ND SMS 450 BK 051135-03342
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing 3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS 450 BK - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin (PO) Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) 230 C (446 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2672180 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details