TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 207W667-100-0

Description
Win Source Part Number: 1040978-207W667-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 207W6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 67 Material: Polyolefin (PO), Semi-Flexible Large Diameter Supplied: 2.850" (72.39mm) Large Diameter Recovered: 1.450" (36.83mm) Small Diameter Supplied: 2.850" (72.39mm) Small Diameter Recovered: 0.949" (24.10mm) Large Recovered Length: 1.600" (40.64mm) Total Length Recovered: 7.240" (183.90mm) Alternative Parts (Cross-Reference): 207W667-100-0016984- 000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 016984-000 Base Product Number: 207W667
Request a Quote Datasheet
Description
Win Source Part Number: 1040978-207W667-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 207W6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 67 Material: Polyolefin (PO), Semi-Flexible Large Diameter Supplied: 2.850" (72.39mm) Large Diameter Recovered: 1.450" (36.83mm) Small Diameter Supplied: 2.850" (72.39mm) Small Diameter Recovered: 0.949" (24.10mm) Large Recovered Length: 1.600" (40.64mm) Total Length Recovered: 7.240" (183.90mm) Alternative Parts (Cross-Reference): 207W667-100-0016984- 000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 016984-000 Base Product Number: 207W667
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
207W667-100-0
Cables, Wires - Management - Heat Shrink Boots, Caps 207W667-100-0
Win Source Part Number: 1040978-207W667-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 207W6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 67 Material: Polyolefin (PO), Semi-Flexible Large Diameter Supplied: 2.850" (72.39mm) Large Diameter Recovered: 1.450" (36.83mm) Small Diameter Supplied: 2.850" (72.39mm) Small Diameter Recovered: 0.949" (24.10mm) Large Recovered Length: 1.600" (40.64mm) Total Length Recovered: 7.240" (183.90mm) Alternative Parts (Cross-Reference): 207W667-100-0016984- 000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 016984-000 Base Product Number: 207W667

Win Source Part Number: 1040978-207W667-100-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 207W6
Type: Boot
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 67
Material: Polyolefin (PO), Semi-Flexible
Large Diameter Supplied: 2.850" (72.39mm)
Large Diameter Recovered: 1.450" (36.83mm)
Small Diameter Supplied: 2.850" (72.39mm)
Small Diameter Recovered: 0.949" (24.10mm)
Large Recovered Length: 1.600" (40.64mm)
Total Length Recovered: 7.240" (183.90mm)
Alternative Parts (Cross-Reference): 207W667-100-0016984-000;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 016984-000
Base Product Number: 207W667

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 207W667-100-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-11-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details