TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 214A311-100/86-0

Description
Win Source Part Number: 988539-214A311-100/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 214A3 Type: Boot, Rectangular Color: Black Package: Bulk Standard Package: 100 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.630" (16.00mm) Large Diameter Recovered: 0.800" (20.32mm) Small Diameter Supplied: 0.630" (16.00mm) Small Diameter Recovered: 0.160" (4.06mm) Large Recovered Length: 0.750" (19.05mm) Total Length Recovered: 1.310" (33.27mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 493784-000 Base Product Number: 214A311
Request a Quote Datasheet
Description
Win Source Part Number: 988539-214A311-100/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 214A3 Type: Boot, Rectangular Color: Black Package: Bulk Standard Package: 100 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.630" (16.00mm) Large Diameter Recovered: 0.800" (20.32mm) Small Diameter Supplied: 0.630" (16.00mm) Small Diameter Recovered: 0.160" (4.06mm) Large Recovered Length: 0.750" (19.05mm) Total Length Recovered: 1.310" (33.27mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 493784-000 Base Product Number: 214A311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
214A311-100/86-0
Cables, Wires - Management - Heat Shrink Boots, Caps 214A311-100/86-0
Win Source Part Number: 988539-214A311-100/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 214A3 Type: Boot, Rectangular Color: Black Package: Bulk Standard Package: 100 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.630" (16.00mm) Large Diameter Recovered: 0.800" (20.32mm) Small Diameter Supplied: 0.630" (16.00mm) Small Diameter Recovered: 0.160" (4.06mm) Large Recovered Length: 0.750" (19.05mm) Total Length Recovered: 1.310" (33.27mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 493784-000 Base Product Number: 214A311

Win Source Part Number: 988539-214A311-100/86-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 214A3
Type: Boot, Rectangular
Color: Black
Package: Bulk
Standard Package: 100
Shell Size - Insert: 11
Material: Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied: 0.630" (16.00mm)
Large Diameter Recovered: 0.800" (20.32mm)
Small Diameter Supplied: 0.630" (16.00mm)
Small Diameter Recovered: 0.160" (4.06mm)
Large Recovered Length: 0.750" (19.05mm)
Total Length Recovered: 1.310" (33.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 493784-000
Base Product Number: 214A311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 214A311-100/86-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details