Win Source Part Number: 992209-CN5307-000
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Package: Bulk
Standard Package: 300
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 2266-CN5307-000
Base Product Number: CN53
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | CN5307-000 | CN5307-000 |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing | shrink tube |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing |