TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202D274-4-61-0

Description
Win Source Part Number: 1054707-202D274-4-61 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black, Red Features: Drain Holes, Flame Retardant, Fluid Resistant, Heat Resistant, Lip Package: Bulk Standard Package: 50 Shell Size - Insert: 74 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 1.970" (50.04mm) Large Diameter Recovered: 1.622" (41.20mm) Small Diameter Supplied: 1.970" (50.04mm) Small Diameter Recovered: 0.559" (14.20mm) Large Recovered Length: 0.598" (15.19mm) Small Recovered Length: 6.209" (157.71mm) Total Length Recovered: 8.000" (203.20mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK807740 -000; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 807740-000 Base Product Number: 202D274
Request a Quote Datasheet
Description
Win Source Part Number: 1054707-202D274-4-61 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black, Red Features: Drain Holes, Flame Retardant, Fluid Resistant, Heat Resistant, Lip Package: Bulk Standard Package: 50 Shell Size - Insert: 74 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 1.970" (50.04mm) Large Diameter Recovered: 1.622" (41.20mm) Small Diameter Supplied: 1.970" (50.04mm) Small Diameter Recovered: 0.559" (14.20mm) Large Recovered Length: 0.598" (15.19mm) Small Recovered Length: 6.209" (157.71mm) Total Length Recovered: 8.000" (203.20mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK807740 -000; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 807740-000 Base Product Number: 202D274
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202D274-4-61-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202D274-4-61-0
Win Source Part Number: 1054707-202D274-4-61 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black, Red Features: Drain Holes, Flame Retardant, Fluid Resistant, Heat Resistant, Lip Package: Bulk Standard Package: 50 Shell Size - Insert: 74 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 1.970" (50.04mm) Large Diameter Recovered: 1.622" (41.20mm) Small Diameter Supplied: 1.970" (50.04mm) Small Diameter Recovered: 0.559" (14.20mm) Large Recovered Length: 0.598" (15.19mm) Small Recovered Length: 6.209" (157.71mm) Total Length Recovered: 8.000" (203.20mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK807740 -000; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 807740-000 Base Product Number: 202D274

Win Source Part Number: 1054707-202D274-4-61-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D2
Type: Boot
Color: Black, Red
Features: Drain Holes, Flame Retardant, Fluid Resistant, Heat Resistant, Lip
Package: Bulk
Standard Package: 50
Shell Size - Insert: 74
Material: Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied: 1.970" (50.04mm)
Large Diameter Recovered: 1.622" (41.20mm)
Small Diameter Supplied: 1.970" (50.04mm)
Small Diameter Recovered: 0.559" (14.20mm)
Large Recovered Length: 0.598" (15.19mm)
Small Recovered Length: 6.209" (157.71mm)
Total Length Recovered: 8.000" (203.20mm)
Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK807740-000;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 807740-000
Base Product Number: 202D274

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202D274-4-61-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details