TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing VERSAFIT-1/4-0-1.25IN

Description
Win Source Part Number: 1197968-VERSAFIT-1/4 -0-1.25IN Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 0.104' (31.75mm, 1.25") Standard Package: 10,000 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.280" (7.11mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 70°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): 505874K040; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 505874K040 Base Product Number: VERSAFIT
Request a Quote Datasheet
Description
Win Source Part Number: 1197968-VERSAFIT-1/4 -0-1.25IN Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 0.104' (31.75mm, 1.25") Standard Package: 10,000 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.280" (7.11mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 70°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): 505874K040; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 505874K040 Base Product Number: VERSAFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
VERSAFIT-1/4-0-1.25IN
Cables, Wires - Management - Heat Shrink Tubing VERSAFIT-1/4-0-1.25IN
Win Source Part Number: 1197968-VERSAFIT-1/4 -0-1.25IN Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 0.104' (31.75mm, 1.25") Standard Package: 10,000 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.280" (7.11mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 70°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): 505874K040; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 505874K040 Base Product Number: VERSAFIT

Win Source Part Number: 1197968-VERSAFIT-1/4-0-1.25IN
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Versafit
Type: Tubing, Flexible
Color: Black
Features: Flame Retardant
Package: Bulk
Length: 0.104' (31.75mm, 1.25")
Standard Package: 10,000
Material: Polyolefin (PO)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.280" (7.11mm)
Inner Diameter - Recovered: 0.125" (3.18mm)
Recovered Wall Thickness: 0.025" (0.64mm)
Shrink Temperature: 70°C
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): 505874K040;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 65°F ~ 95°F (18°C ~ 35°C)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 505874K040
Base Product Number: VERSAFIT

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-1/4-0-1.25IN-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/4-0-1.25IN-ND
Heat Shrink Tubing VERSAFIT-1/4-0-1.25IN-ND
"Heat Shrink Tubing, Flexible 0.280"" (7.11mm) 2 to 1 Black 0.104' (31.75mm, 1.25"")"

"Heat Shrink Tubing, Flexible 0.280"" (7.11mm) 2 to 1 Black 0.104' (31.75mm, 1.25"")"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number VERSAFIT-1/4-0-1.25IN VERSAFIT-1/4-0-1.25IN-ND
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO) Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details