TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202K232-3-01-0

Description
Win Source Part Number: 1066564-202K232-3-01 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K2 Type: Boot Color: Black Package: Bulk Standard Package: 25 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.984" (24.99mm) Large Diameter Recovered: 0.543" (13.79mm) Small Diameter Supplied: 0.315" (8.00mm) Small Diameter Recovered: 0.512" (13.00mm) Large Recovered Length: 0.512" (13.00mm) Small Recovered Length: 0.630" (16.00mm) Total Length Recovered: 1.575" (40.01mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK822799 -000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 822799-000 Base Product Number: 202K232
Request a Quote Datasheet
Description
Win Source Part Number: 1066564-202K232-3-01 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K2 Type: Boot Color: Black Package: Bulk Standard Package: 25 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.984" (24.99mm) Large Diameter Recovered: 0.543" (13.79mm) Small Diameter Supplied: 0.315" (8.00mm) Small Diameter Recovered: 0.512" (13.00mm) Large Recovered Length: 0.512" (13.00mm) Small Recovered Length: 0.630" (16.00mm) Total Length Recovered: 1.575" (40.01mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK822799 -000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 822799-000 Base Product Number: 202K232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202K232-3-01-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202K232-3-01-0
Win Source Part Number: 1066564-202K232-3-01 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K2 Type: Boot Color: Black Package: Bulk Standard Package: 25 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.984" (24.99mm) Large Diameter Recovered: 0.543" (13.79mm) Small Diameter Supplied: 0.315" (8.00mm) Small Diameter Recovered: 0.512" (13.00mm) Large Recovered Length: 0.512" (13.00mm) Small Recovered Length: 0.630" (16.00mm) Total Length Recovered: 1.575" (40.01mm) Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK822799 -000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 822799-000 Base Product Number: 202K232

Win Source Part Number: 1066564-202K232-3-01-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202K2
Type: Boot
Color: Black
Package: Bulk
Standard Package: 25
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.984" (24.99mm)
Large Diameter Recovered: 0.543" (13.79mm)
Small Diameter Supplied: 0.315" (8.00mm)
Small Diameter Recovered: 0.512" (13.00mm)
Large Recovered Length: 0.512" (13.00mm)
Small Recovered Length: 0.630" (16.00mm)
Total Length Recovered: 1.575" (40.01mm)
Alternative Parts (Cross-Reference): VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK822799-000;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 822799-000
Base Product Number: 202K232

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202K232-3-01-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details