TE Connectivity ™ Heat Shrink Boots, Caps 322A315-3-0

Description
Heat Shrink Boot, Transition - Side Breakout, 90° 15
Request a Quote Datasheet
Description
Heat Shrink Boot, Transition - Side Breakout, 90° 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 322A315-3-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
322A315-3-0-ND
Heat Shrink Boots, Caps 322A315-3-0-ND
Heat Shrink Boot, Transition - Side Breakout, 90° 15

Heat Shrink Boot, Transition - Side Breakout, 90° 15

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
322A315-3-0
Cables, Wires - Management - Heat Shrink Boots, Caps 322A315-3-0
Win Source Part Number: 1113040-322A315-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A3 Type: Boot, Transition - Side Breakout, 90° Package: Bulk Standard Package: 25 Shell Size - Insert: 15 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.160" (29.46mm) Large Diameter Recovered: 0.640" (16.26mm) Small Diameter Supplied: 1.160" (29.46mm), 0.380" (9.65mm) Small Diameter Recovered: 0.640" (16.26mm), 0.210" (5.33mm) Large Recovered Length: 1.020" (25.91mm) Small Recovered Length: 1.020" (25.91mm) Alternative Parts (Cross-Reference): 823531-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 823531-000 Base Product Number: 322A315

Win Source Part Number: 1113040-322A315-3-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 322A3
Type: Boot, Transition - Side Breakout, 90°
Package: Bulk
Standard Package: 25
Shell Size - Insert: 15
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.160" (29.46mm)
Large Diameter Recovered: 0.640" (16.26mm)
Small Diameter Supplied: 1.160" (29.46mm), 0.380" (9.65mm)
Small Diameter Recovered: 0.640" (16.26mm), 0.210" (5.33mm)
Large Recovered Length: 1.020" (25.91mm)
Small Recovered Length: 1.020" (25.91mm)
Alternative Parts (Cross-Reference): 823531-000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 823531-000
Base Product Number: 322A315

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number 322A315-3-0-ND 322A315-3-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material Polyolefin Polyolefin (PO), Semi-Rigid
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details