TE Connectivity ™ Heat Shrink Tubing FL2500-NO.2-I9-0-STK

Description
"Heat Shrink Tubing, Semi Rigid 0.355"" (9.02mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.355"" (9.02mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - FL2500-NO.2-I9-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FL2500-NO.2-I9-0-STK-ND
Heat Shrink Tubing FL2500-NO.2-I9-0-STK-ND
"Heat Shrink Tubing, Semi Rigid 0.355"" (9.02mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.355"" (9.02mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
FL2500-NO.2-I9-0-STK
Cables, Wires - Management - Heat Shrink Tubing FL2500-NO.2-I9-0-STK
Win Source Part Number: 1117709-FL2500-NO.2- I9-0-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: FL2500 Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant Package: Bulk Length: 4.00' (1.22m) Standard Package: 250 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.355" (9.02mm) Inner Diameter - Recovered: 0.090" (2.29mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 135°C Alternative Parts (Cross-Reference): E43149-000; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: FL2500-NO.2-I9-0-STK -SI,FL2500-NO.2-I9-0 -STK-SI-ND,E43149-00 0,-FL2500-NO.2-I9-0- STK-SI Base Product Number: FL2500

Win Source Part Number: 1117709-FL2500-NO.2-I9-0-STK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: FL2500
Type: Tubing, Semi Rigid
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Flame Retardant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 250
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.355" (9.02mm)
Inner Diameter - Recovered: 0.090" (2.29mm)
Recovered Wall Thickness: 0.060" (1.52mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -40°C ~ 135°C
Alternative Parts (Cross-Reference): E43149-000;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Shelf Life: 36 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: FL2500-NO.2-I9-0-STK-SI,FL2500-NO.2-I9-0-STK-SI-ND,E43149-000,-FL2500-NO.2-I9-0-STK-SI
Base Product Number: FL2500

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number FL2500-NO.2-I9-0-STK-ND FL2500-NO.2-I9-0-STK
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin (PO), Irradiated
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 060060-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1797007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details