3M shrink tube SKE-45/100

Description
3M Heat Shrink Heavy-Duty End Cap SKE-4
Request a Quote Datasheet
Description
3M Heat Shrink Heavy-Duty End Cap SKE-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - SKE-45/100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
SKE-45/100
shrink tube SKE-45/100
3M Heat Shrink Heavy-Duty End Cap SKE-4

3M Heat Shrink Heavy-Duty End Cap SKE-4

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
SKE-45/100
Cables, Wires - Management - Heat Shrink Boots, Caps SKE-45/100
Win Source Part Number: 1308822-SKE-45/100 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SKE Type: Cap Color: Black Features: Adhesive Coating, Flame Retardant Package: Bulk Standard Package: 10 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 3.941" (100.10mm) Large Diameter Recovered: 1.770" (44.96mm) Total Length Recovered: 6.402" (162.61mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00051138481582,70103 96866,80610840680,SK E-45/100,3M156889 Base Product Number: SKE

Win Source Part Number: 1308822-SKE-45/100
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: SKE
Type: Cap
Color: Black
Features: Adhesive Coating, Flame Retardant
Package: Bulk
Standard Package: 10
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 3.941" (100.10mm)
Large Diameter Recovered: 1.770" (44.96mm)
Total Length Recovered: 6.402" (162.61mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00051138481582,7010396866,80610840680,SKE-45/100,3M156889
Base Product Number: SKE

Buy Now Datasheet
Heat Shrink Boots, Caps - 3M156889-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
3M156889-ND
Heat Shrink Boots, Caps 3M156889-ND
Heat Shrink Cap Black

Heat Shrink Cap Black

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SKE-45/100 SKE-45/100 3M156889-ND
Product Name shrink tube Cables, Wires - Management - Heat Shrink Boots, Caps Heat Shrink Boots, Caps
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details