TE Connectivity ™ Heat Shrink Tubing SST-12-07/226

Description
"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SST-12-07/226-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SST-12-07/226-ND
Heat Shrink Tubing SST-12-07/226-ND
"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SST-12-07/226
Cables, Wires - Management - Heat Shrink Tubing SST-12-07/226
Win Source Part Number: 1096837-SST-12-07/22 6 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SST Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Fluid Resistant, Moisture-Proof, Strain Resistant Package: Bulk Length: 1.00' (304.80mm, 12.00") Standard Package: 50 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.750" (19.05mm) Inner Diameter - Recovered: 0.220" (5.59mm) Recovered Wall Thickness: 0.095" (2.41mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): VERSAFIT-3/4-0-SP; VERSAFIT-3X-1/2-0-SP ; RNF-100-3/4-BK-FSP; E83605-000; VERSAFIT-1/8-0-SP; NT-MIL-3/16-0-SPCB52 72-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB5272-000 Base Product Number: SST

Win Source Part Number: 1096837-SST-12-07/226
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SST
Type: Tubing, Semi Rigid
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Fluid Resistant, Moisture-Proof, Strain Resistant
Package: Bulk
Length: 1.00' (304.80mm, 12.00")
Standard Package: 50
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.750" (19.05mm)
Inner Diameter - Recovered: 0.220" (5.59mm)
Recovered Wall Thickness: 0.095" (2.41mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): VERSAFIT-3/4-0-SP; VERSAFIT-3X-1/2-0-SP; RNF-100-3/4-BK-FSP; E83605-000; VERSAFIT-1/8-0-SP; NT-MIL-3/16-0-SPCB5272-000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CB5272-000
Base Product Number: SST

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number SST-12-07/226-ND SST-12-07/226
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 0989076010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2345942 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.7520 inch (19.1 mm)
Length 47.24 inch (1200 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details