Techflex, Inc. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving NHN0.50BK100

Description
Win Source Part Number: 1350706-NHN0.50BK100 Category: Cables, Wires - Management - Spiral Wrap, Expandable Sleeving Series: Gorilla Sleeve® Type: Sleeve Color: Black Features: Chemical Resistant, Clean Cut Package: Spool Length: 100' (30.48m) Standard Package: 1 Material: Polyamide Monofilament, Halogen Free Type Attributes: Expandable Temperature Range - Operating: -60°C ~ 150°C Wall Thickness: 0.050" (1.27mm) Abrasion Protection: Abrasion and Cut Resistant Liquid Protection: Gasoline Resistant, Salt Water Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.625" (15.88mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 5808.10.9000 Mfr: Techflex Base Product Number: NHN0
Request a Quote Datasheet
Description
Win Source Part Number: 1350706-NHN0.50BK100 Category: Cables, Wires - Management - Spiral Wrap, Expandable Sleeving Series: Gorilla Sleeve® Type: Sleeve Color: Black Features: Chemical Resistant, Clean Cut Package: Spool Length: 100' (30.48m) Standard Package: 1 Material: Polyamide Monofilament, Halogen Free Type Attributes: Expandable Temperature Range - Operating: -60°C ~ 150°C Wall Thickness: 0.050" (1.27mm) Abrasion Protection: Abrasion and Cut Resistant Liquid Protection: Gasoline Resistant, Salt Water Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.625" (15.88mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 5808.10.9000 Mfr: Techflex Base Product Number: NHN0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving - NHN0.50BK100 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
NHN0.50BK100
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving NHN0.50BK100
Win Source Part Number: 1350706-NHN0.50BK100 Category: Cables, Wires - Management - Spiral Wrap, Expandable Sleeving Series: Gorilla Sleeve® Type: Sleeve Color: Black Features: Chemical Resistant, Clean Cut Package: Spool Length: 100' (30.48m) Standard Package: 1 Material: Polyamide Monofilament, Halogen Free Type Attributes: Expandable Temperature Range - Operating: -60°C ~ 150°C Wall Thickness: 0.050" (1.27mm) Abrasion Protection: Abrasion and Cut Resistant Liquid Protection: Gasoline Resistant, Salt Water Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.625" (15.88mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 5808.10.9000 Mfr: Techflex Base Product Number: NHN0

Win Source Part Number: 1350706-NHN0.50BK100
Category: Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Series: Gorilla Sleeve®
Type: Sleeve
Color: Black
Features: Chemical Resistant, Clean Cut
Package: Spool
Length: 100' (30.48m)
Standard Package: 1
Material: Polyamide Monofilament, Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -60°C ~ 150°C
Wall Thickness: 0.050" (1.27mm)
Abrasion Protection: Abrasion and Cut Resistant
Liquid Protection: Gasoline Resistant, Salt Water Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 0.500" (12.70mm)
Diameter - Inside, Expanded: 0.625" (15.88mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 5808.10.9000
Mfr: Techflex
Base Product Number: NHN0

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - 1030-NHN0.50BK100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
1030-NHN0.50BK100-ND
Spiral Wrap, Expandable Sleeving 1030-NHN0.50BK100-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NHN0.50BK100 1030-NHN0.50BK100-ND
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving
Material Polyamide Monofilament, Halogen Free Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details