TE Connectivity Heat Shrink Tubing CB5727-000

Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5727-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5727-000
Heat Shrink Tubing CB5727-000
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyolefin

Other


  • Meets Low Outgassing Requirements : No

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
CB5727-000
Cables, Wires - Management - Heat Shrink Tubing CB5727-000
Win Source Part Number: 1006290-CB5727-000 Category: Cables, Wires - Management>Heat Shrink Tubing Color: Black Package: Bulk Standard Package: 5,000 Material: Polyolefin (PO) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CB57

Win Source Part Number: 1006290-CB5727-000
Category: Cables, Wires - Management>Heat Shrink Tubing
Color: Black
Package: Bulk
Standard Package: 5,000
Material: Polyolefin (PO)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: CB57

Buy Now Datasheet
shrink tube - CB5727-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB5727-000
shrink tube CB5727-000
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CB5727-000 CB5727-000 CB5727-000
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 069816-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 015283-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details