TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202A174-12-0

Description
Win Source Part Number: 1042001-202A174-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Chemical Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 74 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.902" (48.31mm) Large Diameter Recovered: 1.390" (35.31mm) Small Diameter Supplied: 1.902" (48.31mm) Small Diameter Recovered: 0.630" (16.00mm) Large Recovered Length: 2.551" (64.80mm) Small Recovered Length: 2.000" (50.80mm) Total Length Recovered: 5.130" (130.30mm) Alternative Parts (Cross-Reference): 202A174-12-0811041-0 00; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 811041-000 Base Product Number: 202A174
Request a Quote Datasheet
Description
Win Source Part Number: 1042001-202A174-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Chemical Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 74 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.902" (48.31mm) Large Diameter Recovered: 1.390" (35.31mm) Small Diameter Supplied: 1.902" (48.31mm) Small Diameter Recovered: 0.630" (16.00mm) Large Recovered Length: 2.551" (64.80mm) Small Recovered Length: 2.000" (50.80mm) Total Length Recovered: 5.130" (130.30mm) Alternative Parts (Cross-Reference): 202A174-12-0811041-0 00; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 811041-000 Base Product Number: 202A174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202A174-12-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202A174-12-0
Win Source Part Number: 1042001-202A174-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Chemical Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 74 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.902" (48.31mm) Large Diameter Recovered: 1.390" (35.31mm) Small Diameter Supplied: 1.902" (48.31mm) Small Diameter Recovered: 0.630" (16.00mm) Large Recovered Length: 2.551" (64.80mm) Small Recovered Length: 2.000" (50.80mm) Total Length Recovered: 5.130" (130.30mm) Alternative Parts (Cross-Reference): 202A174-12-0811041-0 00; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 811041-000 Base Product Number: 202A174

Win Source Part Number: 1042001-202A174-12-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202A1
Type: Boot
Color: Black
Features: Chemical Resistant
Package: Bulk
Standard Package: 25
Shell Size - Insert: 74
Material: Fluoroelastomer (FKM), Flexible
Large Diameter Supplied: 1.902" (48.31mm)
Large Diameter Recovered: 1.390" (35.31mm)
Small Diameter Supplied: 1.902" (48.31mm)
Small Diameter Recovered: 0.630" (16.00mm)
Large Recovered Length: 2.551" (64.80mm)
Small Recovered Length: 2.000" (50.80mm)
Total Length Recovered: 5.130" (130.30mm)
Alternative Parts (Cross-Reference): 202A174-12-0811041-000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 811041-000
Base Product Number: 202A174

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202A174-12-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2116208 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details