TE Connectivity Heat Shrink Tubing CB5445-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ] Recovered Wall Thickness (Nominal) : 4.06 MM  [.16 INCH ] Tubing Size Range : 31.75 - 76.2 MM  [1.25 - 3 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Weathering Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ] Recovered Wall Thickness (Nominal) : 4.06 MM  [.16 INCH ] Tubing Size Range : 31.75 - 76.2 MM  [1.25 - 3 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Weathering Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5445-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5445-000
Heat Shrink Tubing CB5445-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ] Recovered Wall Thickness (Nominal) : 4.06 MM  [.16 INCH ] Tubing Size Range : 31.75 - 76.2 MM  [1.25 - 3 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Weathering Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Brake Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ]
  • Recovered Wall Thickness (Nominal) : 4.06 MM  [.16 INCH ]
  • Tubing Size Range : 31.75 - 76.2 MM  [1.25 - 3 INCH ]

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure A

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Fluids, Weathering

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Flame-Retardant
Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
CB5445-000
Cables, Wires - Management - Heat Shrink Tubing CB5445-000
Win Source Part Number: 1133778-CB5445-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: XFFR Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant, Fluid Resistant Package: Bulk Length: 4.00' (1.22m) Standard Package: 30 Material: Polyolefin (PO), Irradiated, Halogen Free Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 3.000" (76.20mm) Inner Diameter - Recovered: 1.250" (31.75mm) Recovered Wall Thickness: 0.155" (3.94mm) Shrink Temperature: 70°C Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2266-CB5445-000,-CB5 445-000-SI Base Product Number: CB5445

Win Source Part Number: 1133778-CB5445-000
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: XFFR
Type: Tubing, Semi Rigid
Color: Black
Features: Flame Retardant, Fluid Resistant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 30
Material: Polyolefin (PO), Irradiated, Halogen Free
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 3.000" (76.20mm)
Inner Diameter - Recovered: 1.250" (31.75mm)
Recovered Wall Thickness: 0.155" (3.94mm)
Shrink Temperature: 70°C
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 2266-CB5445-000,-CB5445-000-SI
Base Product Number: CB5445

Buy Now Datasheet
shrink tube - CB5445-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB5445-000
shrink tube CB5445-000
High Ratio

High Ratio

Buy Now
Swedesboro, NJ, United States
shrink tube
CB5445-000
shrink tube CB5445-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CB5445-000 CB5445-000 CB5445-000
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 035377P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details