Qualtek Electronics Corp. Cables, Wires - Management - Heat Shrink Boots, Caps QAS-6-120/45-01-QB-10

Description
Win Source Part Number: 1195768-QAS-6-120/45 -01-QB-10 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: QAS Type: Rain Shield Color: Black Features: Anti-Tracking, Creep Resistant, Mastic Coated, Weather Resistant Package: Bulk Standard Package: 1 Material: Polyolefin Large Diameter Supplied: 7.874" (200.00mm) Small Diameter Supplied: 4.724" (119.99mm) Small Diameter Recovered: 1.772" (45.01mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Qualtek Base Product Number: QAS-6-120/45
Request a Quote Datasheet
Description
Win Source Part Number: 1195768-QAS-6-120/45 -01-QB-10 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: QAS Type: Rain Shield Color: Black Features: Anti-Tracking, Creep Resistant, Mastic Coated, Weather Resistant Package: Bulk Standard Package: 1 Material: Polyolefin Large Diameter Supplied: 7.874" (200.00mm) Small Diameter Supplied: 4.724" (119.99mm) Small Diameter Recovered: 1.772" (45.01mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Qualtek Base Product Number: QAS-6-120/45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
QAS-6-120/45-01-QB-10
Cables, Wires - Management - Heat Shrink Boots, Caps QAS-6-120/45-01-QB-10
Win Source Part Number: 1195768-QAS-6-120/45 -01-QB-10 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: QAS Type: Rain Shield Color: Black Features: Anti-Tracking, Creep Resistant, Mastic Coated, Weather Resistant Package: Bulk Standard Package: 1 Material: Polyolefin Large Diameter Supplied: 7.874" (200.00mm) Small Diameter Supplied: 4.724" (119.99mm) Small Diameter Recovered: 1.772" (45.01mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Qualtek Base Product Number: QAS-6-120/45

Win Source Part Number: 1195768-QAS-6-120/45-01-QB-10
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: QAS
Type: Rain Shield
Color: Black
Features: Anti-Tracking, Creep Resistant, Mastic Coated, Weather Resistant
Package: Bulk
Standard Package: 1
Material: Polyolefin
Large Diameter Supplied: 7.874" (200.00mm)
Small Diameter Supplied: 4.724" (119.99mm)
Small Diameter Recovered: 1.772" (45.01mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Qualtek
Base Product Number: QAS-6-120/45

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number QAS-6-120/45-01-QB-10
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details