TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RT-1145-OX-17-CS5981

Description
Win Source Part Number: 1316024-RT-1145-OX-1 7-CS5981 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-1145 Type: Tubing, Flexible Color: Black Package: Bulk Length: 0.208' (63.50mm, 2.50") Material: Fluoroelastomer (FKM) Shrinkage Ratio: 3.6 to 1 Inner Diameter - Supplied: 1.370" (34.80mm) Inner Diameter - Recovered: 0.380" (9.65mm) Recovered Wall Thickness: 0.054" (1.37mm) Shrink Temperature: 175°C Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: RT-1145
Request a Quote Datasheet
Description
Win Source Part Number: 1316024-RT-1145-OX-1 7-CS5981 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-1145 Type: Tubing, Flexible Color: Black Package: Bulk Length: 0.208' (63.50mm, 2.50") Material: Fluoroelastomer (FKM) Shrinkage Ratio: 3.6 to 1 Inner Diameter - Supplied: 1.370" (34.80mm) Inner Diameter - Recovered: 0.380" (9.65mm) Recovered Wall Thickness: 0.054" (1.37mm) Shrink Temperature: 175°C Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: RT-1145
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT-1145-OX-17-CS5981
Cables, Wires - Management - Heat Shrink Tubing RT-1145-OX-17-CS5981
Win Source Part Number: 1316024-RT-1145-OX-1 7-CS5981 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-1145 Type: Tubing, Flexible Color: Black Package: Bulk Length: 0.208' (63.50mm, 2.50") Material: Fluoroelastomer (FKM) Shrinkage Ratio: 3.6 to 1 Inner Diameter - Supplied: 1.370" (34.80mm) Inner Diameter - Recovered: 0.380" (9.65mm) Recovered Wall Thickness: 0.054" (1.37mm) Shrink Temperature: 175°C Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: RT-1145

Win Source Part Number: 1316024-RT-1145-OX-17-CS5981
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: RT-1145
Type: Tubing, Flexible
Color: Black
Package: Bulk
Length: 0.208' (63.50mm, 2.50")
Material: Fluoroelastomer (FKM)
Shrinkage Ratio: 3.6 to 1
Inner Diameter - Supplied: 1.370" (34.80mm)
Inner Diameter - Recovered: 0.380" (9.65mm)
Recovered Wall Thickness: 0.054" (1.37mm)
Shrink Temperature: 175°C
Temperature Range - Operating: -40°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: RT-1145

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number RT-1145-OX-17-CS5981
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details