Win Source Part Number: 1315867-MT6000-3/8-0
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT6000
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Solvent Resistant, Strain Resistant
Package: Spool
Material: Polyolefin (PO)
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.375" (9.53mm)
Inner Diameter - Recovered: 0.093" (2.36mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -70°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: MT6000
| Win Source Electronics | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | MT6000-3/8-0-SP |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |