TE Connectivity Heat Shrink Boots, Caps 202A142-4/42-0

Description
Heat Shrink Boot Black 42
Request a Quote Datasheet
Description
Heat Shrink Boot Black 42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 202A142-4/42-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
202A142-4/42-0-ND
Heat Shrink Boots, Caps 202A142-4/42-0-ND
Heat Shrink Boot Black 42

Heat Shrink Boot Black 42

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202A142-4/42-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202A142-4/42-0
Win Source Part Number: 1041984-202A142-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Adhesive Coating, Flame Retardant Package: Bulk Standard Package: 25 Shell Size - Insert: 42 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.220" (30.99mm) Large Diameter Recovered: 0.701" (17.81mm) Small Diameter Supplied: 1.220" (30.99mm) Small Diameter Recovered: 0.291" (7.39mm) Large Recovered Length: 1.402" (35.61mm) Small Recovered Length: 0.870" (22.10mm) Total Length Recovered: 2.630" (66.80mm) Alternative Parts (Cross-Reference): 202A142-4/42-0814694 -000; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 814694-000 Base Product Number: 202A142

Win Source Part Number: 1041984-202A142-4/42-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202A1
Type: Boot
Color: Black
Features: Adhesive Coating, Flame Retardant
Package: Bulk
Standard Package: 25
Shell Size - Insert: 42
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 1.220" (30.99mm)
Large Diameter Recovered: 0.701" (17.81mm)
Small Diameter Supplied: 1.220" (30.99mm)
Small Diameter Recovered: 0.291" (7.39mm)
Large Recovered Length: 1.402" (35.61mm)
Small Recovered Length: 0.870" (22.10mm)
Total Length Recovered: 2.630" (66.80mm)
Alternative Parts (Cross-Reference): 202A142-4/42-0814694-000;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 814694-000
Base Product Number: 202A142

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number 202A142-4/42-0-ND 202A142-4/42-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material Polyolefin Polyolefin (PO), Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details