Win Source Part Number: 1203851-202A174-25/2
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202A1
Type: Boot
Color: Black
Features: Adhesive Coating, Fluid Resistant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 74
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 2.039" (51.79mm)
Large Diameter Recovered: 1.390" (35.31mm)
Small Diameter Supplied: 2.039" (51.79mm)
Small Diameter Recovered: 0.630" (16.00mm)
Large Recovered Length: 2.551" (64.80mm)
Small Recovered Length: 2.000" (50.80mm)
Total Length Recovered: 5.130" (130.30mm)
Alternative Parts (Cross-Reference): 869099-000;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 869099-000
Base Product Number: 202A174
| Win Source Electronics | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 202A174-25/225-0 |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |