TE Connectivity Heat Shrink Tubing VERSAFIT-MINI-SPL-3/32-BK

Description
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 65.0' (19.8m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 65.0' (19.8m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VER332K-65-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER332K-65-ND
Heat Shrink Tubing VER332K-65-ND
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 65.0' (19.8m)"

"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 65.0' (19.8m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
VERSAFIT-MINI-SPL-3/32-BK
Cables, Wires - Management - Heat Shrink Tubing VERSAFIT-MINI-SPL-3/32-BK
Win Source Part Number: 1123891-VERSAFIT-MIN I-SPL-3/32-BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Length: 65.0' (19.8m) Standard Package: 5 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.110" (2.79mm) Inner Diameter - Recovered: 0.049" (1.24mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 70°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): D70981-000; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: D70981-000,VERSAFITM INISPL332BK,VER332K- 65,VERSAFITMINISPL3/ 32BK,VERSAFIT-3/32-0 -MS Base Product Number: VERSAFIT

Win Source Part Number: 1123891-VERSAFIT-MINI-SPL-3/32-BK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Versafit
Type: Tubing, Flexible
Color: Black
Features: Flame Retardant
Package: Spool
Length: 65.0' (19.8m)
Standard Package: 5
Material: Polyolefin (PO)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.110" (2.79mm)
Inner Diameter - Recovered: 0.049" (1.24mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 70°C
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): D70981-000;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 65°F ~ 95°F (18°C ~ 35°C)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: D70981-000,VERSAFITMINISPL332BK,VER332K-65,VERSAFITMINISPL3/32BK,VERSAFIT-3/32-0-MS
Base Product Number: VERSAFIT

Buy Now Datasheet
Heat Shrink Tubing, 2.4Mm Id, Po, Black, 65Ft; Shrink Ratio Raychem Te Connectivity - 09J4053 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.4Mm Id, Po, Black, 65Ft; Shrink Ratio Raychem Te Connectivity
09J4053
Heat Shrink Tubing, 2.4Mm Id, Po, Black, 65Ft; Shrink Ratio Raychem Te Connectivity 09J4053
HEAT SHRINK TUBING, 2.4MM ID, PO, BLACK, 65FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:65ft; Length - Metric:19.81m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.4MM ID, PO, BLACK, 65FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:65ft; Length - Metric:19.81m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VER332K-65-ND VERSAFIT-MINI-SPL-3/32-BK 09J4053
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing, 2.4Mm Id, Po, Black, 65Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin (PO)
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-10-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details