TE Connectivity Heat Shrink Tubing X4-1.5-0-SP-SM

Description
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X4-1.5-0-SP-SM-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.5-0-SP-SM-200-ND
Heat Shrink Tubing 484-X4-1.5-0-SP-SM-200-ND
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.5-0-SP-SM-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.5-0-SP-SM-50-ND
Heat Shrink Tubing 484-X4-1.5-0-SP-SM-50-ND
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.5-0-SP-SM-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.5-0-SP-SM-25-ND
Heat Shrink Tubing 484-X4-1.5-0-SP-SM-25-ND
Heat Shrink

Heat Shrink

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.5-0-SP-SM-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.5-0-SP-SM-5-ND
Heat Shrink Tubing 484-X4-1.5-0-SP-SM-5-ND
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.5-0-SP-SM-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.5-0-SP-SM-1-ND
Heat Shrink Tubing 484-X4-1.5-0-SP-SM-1-ND
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X4-1.5-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X4-1.5-0-SP-SM-DS-ND
Heat Shrink Tubing 484-X4-1.5-0-SP-SM-DS-ND
"HEATSHRINK 0.075"" BLACK METER"

"HEATSHRINK 0.075"" BLACK METER"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
X4-1.5-0-SP-SM
Cables, Wires - Management - Heat Shrink Tubing X4-1.5-0-SP-SM
Win Source Part Number: 1074467-X4-1.5-0-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: SWFR X4 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 164.0' (50.0m) Standard Package: 1 Material: Polyolefin (PO), Irradiated, Halogen Free Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.075" (1.91mm) Inner Diameter - Recovered: 0.030" (0.76mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 70°C Temperature Range - Operating: -30°C ~ 125°C Alternative Parts (Cross-Reference): X4-1.5-0-SP-SMEM7501 -000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 484-X4-1.5-0-SP-SM-5 0 Base Product Number: X4

Win Source Part Number: 1074467-X4-1.5-0-SP-SM
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SWFR X4
Type: Tubing, Flexible
Color: Black
Features: Flame Retardant
Package: Bulk
Length: 164.0' (50.0m)
Standard Package: 1
Material: Polyolefin (PO), Irradiated, Halogen Free
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.075" (1.91mm)
Inner Diameter - Recovered: 0.030" (0.76mm)
Recovered Wall Thickness: 0.010" (0.25mm)
Shrink Temperature: 70°C
Temperature Range - Operating: -30°C ~ 125°C
Alternative Parts (Cross-Reference): X4-1.5-0-SP-SMEM7501-000;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 65°F ~ 95°F (18°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 484-X4-1.5-0-SP-SM-50
Base Product Number: X4

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2551
Heat-Shrink Tubing, 2 Te Connectivity 33AH2551
HEAT-SHRINK TUBING, 2:1, BLACK, 1.9MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.07"; I.D. Supplied - Metric:1.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.03" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 1.9MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.07"; I.D. Supplied - Metric:1.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.03" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-X4-1.5-0-SP-SM-200-ND 484-X4-1.5-0-SP-SM-50-ND 484-X4-1.5-0-SP-SM-5-ND 484-X4-1.5-0-SP-SM-1-ND X4-1.5-0-SP-SM 33AH2551
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin (PO), Irradiated, Halogen Free
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details