TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202A196-100/180-0

Description
Win Source Part Number: 1003530-202A196-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 26 Shell Size - Insert: 96 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 3.402" (86.41mm) Large Diameter Recovered: 2.252" (57.20mm) Small Diameter Supplied: 2.811" (71.40mm) Small Diameter Recovered: 1.060" (26.92mm) Large Recovered Length: 4.450" (113.03mm) Small Recovered Length: 3.150" (80.01mm) Total Length Recovered: 8.370" (212.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 842885-000 Base Product Number: 202A196
Request a Quote Datasheet
Description
Win Source Part Number: 1003530-202A196-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 26 Shell Size - Insert: 96 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 3.402" (86.41mm) Large Diameter Recovered: 2.252" (57.20mm) Small Diameter Supplied: 2.811" (71.40mm) Small Diameter Recovered: 1.060" (26.92mm) Large Recovered Length: 4.450" (113.03mm) Small Recovered Length: 3.150" (80.01mm) Total Length Recovered: 8.370" (212.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 842885-000 Base Product Number: 202A196
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202A196-100/180-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202A196-100/180-0
Win Source Part Number: 1003530-202A196-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 26 Shell Size - Insert: 96 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 3.402" (86.41mm) Large Diameter Recovered: 2.252" (57.20mm) Small Diameter Supplied: 2.811" (71.40mm) Small Diameter Recovered: 1.060" (26.92mm) Large Recovered Length: 4.450" (113.03mm) Small Recovered Length: 3.150" (80.01mm) Total Length Recovered: 8.370" (212.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 842885-000 Base Product Number: 202A196

Win Source Part Number: 1003530-202A196-100/180-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202A1
Type: Boot
Color: Black
Features: Adhesive Coating
Package: Bulk
Standard Package: 26
Shell Size - Insert: 96
Material: Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied: 3.402" (86.41mm)
Large Diameter Recovered: 2.252" (57.20mm)
Small Diameter Supplied: 2.811" (71.40mm)
Small Diameter Recovered: 1.060" (26.92mm)
Large Recovered Length: 4.450" (113.03mm)
Small Recovered Length: 3.150" (80.01mm)
Total Length Recovered: 8.370" (212.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 842885-000
Base Product Number: 202A196

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202A196-100/180-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details