TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 562A032-100/180-0

Description
Win Source Part Number: 990997-562A032-100/1 80-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 562A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.760" (19.30mm) Large Diameter Recovered: 0.380" (9.65mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.270" (6.86mm) Large Recovered Length: 1.420" (36.07mm) Small Recovered Length: 1.770" (44.96mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CC1018-000 Base Product Number: 562A032
Request a Quote Datasheet
Description
Win Source Part Number: 990997-562A032-100/1 80-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 562A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.760" (19.30mm) Large Diameter Recovered: 0.380" (9.65mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.270" (6.86mm) Large Recovered Length: 1.420" (36.07mm) Small Recovered Length: 1.770" (44.96mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CC1018-000 Base Product Number: 562A032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
562A032-100/180-0
Cables, Wires - Management - Heat Shrink Boots, Caps 562A032-100/180-0
Win Source Part Number: 990997-562A032-100/1 80-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 562A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.760" (19.30mm) Large Diameter Recovered: 0.380" (9.65mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.270" (6.86mm) Large Recovered Length: 1.420" (36.07mm) Small Recovered Length: 1.770" (44.96mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CC1018-000 Base Product Number: 562A032

Win Source Part Number: 990997-562A032-100/180-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 562A0
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 32
Material: Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied: 0.760" (19.30mm)
Large Diameter Recovered: 0.380" (9.65mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.270" (6.86mm)
Large Recovered Length: 1.420" (36.07mm)
Small Recovered Length: 1.770" (44.96mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CC1018-000
Base Product Number: 562A032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 562A032-100/180-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details