TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202C642-51/164-0-CS1821

Description
Win Source Part Number: 1315558-202C642-51/1 64-0-CS1821 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 42 Material: EPB, Flexible Large Diameter Supplied: 1.740" (44.20mm) Large Diameter Recovered: 0.880" (22.35mm) Small Diameter Supplied: 1.440" (36.58mm) Small Diameter Recovered: 0.690" (17.53mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 6.250" (158.75mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 202C642
Request a Quote Datasheet
Description
Win Source Part Number: 1315558-202C642-51/1 64-0-CS1821 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 42 Material: EPB, Flexible Large Diameter Supplied: 1.740" (44.20mm) Large Diameter Recovered: 0.880" (22.35mm) Small Diameter Supplied: 1.440" (36.58mm) Small Diameter Recovered: 0.690" (17.53mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 6.250" (158.75mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 202C642
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202C642-51/164-0-CS1821
Cables, Wires - Management - Heat Shrink Boots, Caps 202C642-51/164-0-CS1821
Win Source Part Number: 1315558-202C642-51/1 64-0-CS1821 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 42 Material: EPB, Flexible Large Diameter Supplied: 1.740" (44.20mm) Large Diameter Recovered: 0.880" (22.35mm) Small Diameter Supplied: 1.440" (36.58mm) Small Diameter Recovered: 0.690" (17.53mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 6.250" (158.75mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 202C642

Win Source Part Number: 1315558-202C642-51/164-0-CS1821
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202C6
Type: Boot
Color: Black
Package: Bulk
Shell Size - Insert: 42
Material: EPB, Flexible
Large Diameter Supplied: 1.740" (44.20mm)
Large Diameter Recovered: 0.880" (22.35mm)
Small Diameter Supplied: 1.440" (36.58mm)
Small Diameter Recovered: 0.690" (17.53mm)
Small Recovered Length: 1.000" (25.40mm)
Total Length Recovered: 6.250" (158.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 202C642

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202C642-51/164-0-CS1821
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Centering sleeve - ZBH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details