TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 228A053-4-0

Description
Win Source Part Number: 1034227-228A053-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 228A0 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 75 Shell Size - Insert: 53 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.180" (29.97mm) Large Diameter Recovered: 0.880" (22.35mm) Small Diameter Supplied: 0.580" (14.73mm) Small Diameter Recovered: 0.280" (7.11mm) Large Recovered Length: 1.520" (38.61mm) Small Recovered Length: 0.490" (12.45mm) Alternative Parts (Cross-Reference): 228A053-4-0122575-00 0; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 122575-000 Base Product Number: 228A053
Request a Quote Datasheet
Description
Win Source Part Number: 1034227-228A053-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 228A0 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 75 Shell Size - Insert: 53 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.180" (29.97mm) Large Diameter Recovered: 0.880" (22.35mm) Small Diameter Supplied: 0.580" (14.73mm) Small Diameter Recovered: 0.280" (7.11mm) Large Recovered Length: 1.520" (38.61mm) Small Recovered Length: 0.490" (12.45mm) Alternative Parts (Cross-Reference): 228A053-4-0122575-00 0; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 122575-000 Base Product Number: 228A053
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
228A053-4-0
Cables, Wires - Management - Heat Shrink Boots, Caps 228A053-4-0
Win Source Part Number: 1034227-228A053-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 228A0 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 75 Shell Size - Insert: 53 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.180" (29.97mm) Large Diameter Recovered: 0.880" (22.35mm) Small Diameter Supplied: 0.580" (14.73mm) Small Diameter Recovered: 0.280" (7.11mm) Large Recovered Length: 1.520" (38.61mm) Small Recovered Length: 0.490" (12.45mm) Alternative Parts (Cross-Reference): 228A053-4-0122575-00 0; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 122575-000 Base Product Number: 228A053

Win Source Part Number: 1034227-228A053-4-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 228A0
Type: Boot - 90°
Color: Black
Package: Bulk
Standard Package: 75
Shell Size - Insert: 53
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 1.180" (29.97mm)
Large Diameter Recovered: 0.880" (22.35mm)
Small Diameter Supplied: 0.580" (14.73mm)
Small Diameter Recovered: 0.280" (7.11mm)
Large Recovered Length: 1.520" (38.61mm)
Small Recovered Length: 0.490" (12.45mm)
Alternative Parts (Cross-Reference): 228A053-4-0122575-000;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 122575-000
Base Product Number: 228A053

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 228A053-4-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details