TE Connectivity RNF-100-1/8-YO-STK M23053/5-104-4 RNF-100-1/8-YO-STK

Description
RNF-100-1/8-YO-STK M23053/5-104-4
Request a Quote Datasheet
Description
RNF-100-1/8-YO-STK M23053/5-104-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RNF-100-1/8-YO-STK M23053/5-104-4 - RNF-100-1/8-YO-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
RNF-100-1/8-YO-STK M23053/5-104-4
RNF-100-1/8-YO-STK
RNF-100-1/8-YO-STK M23053/5-104-4 RNF-100-1/8-YO-STK
RNF-100-1/8-YO-STK M23053/5-104-4

RNF-100-1/8-YO-STK M23053/5-104-4

Buy Now
Heat Shrink Tubing - RNF-100-1/8-YO-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/8-YO-STK-ND
Heat Shrink Tubing RNF-100-1/8-YO-STK-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-100-1/8-YO-STK
Cables, Wires - Management - Heat Shrink Tubing RNF-100-1/8-YO-STK
Win Source Part Number: 1315168-RNF-100-1/8- YO-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Yellow Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Bulk Length: 4.00' (1.22m) Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: RNF-100

Win Source Part Number: 1315168-RNF-100-1/8-YO-STK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Yellow
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Bulk
Length: 4.00' (1.22m)
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.125" (3.18mm)
Inner Diameter - Recovered: 0.062" (1.57mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: RNF-100

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-1/8-YO-STK RNF-100-1/8-YO-STK-ND RNF-100-1/8-YO-STK
Product Name RNF-100-1/8-YO-STK M23053/5-104-4 Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin (PO), Irradiated
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Heat Shrink Tubing - 0418836020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers