TE Connectivity Cables, Wires - Management - Heat Shrink Boots, Caps 462A421-50-0

Description
Win Source Part Number: 1169452-462A421-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A4 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 21 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 0.780" (19.81mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.690" (42.93mm) Small Recovered Length: 1.690" (42.93mm) Total Length Recovered: 3.382" (85.90mm) Alternative Parts (Cross-Reference): 811465-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 462A421-50-0-ND,8114 65-000,A125967 Base Product Number: 462A421
Request a Quote Datasheet
Description
Win Source Part Number: 1169452-462A421-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A4 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 21 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 0.780" (19.81mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.690" (42.93mm) Small Recovered Length: 1.690" (42.93mm) Total Length Recovered: 3.382" (85.90mm) Alternative Parts (Cross-Reference): 811465-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 462A421-50-0-ND,8114 65-000,A125967 Base Product Number: 462A421
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
462A421-50-0
Cables, Wires - Management - Heat Shrink Boots, Caps 462A421-50-0
Win Source Part Number: 1169452-462A421-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A4 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 21 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 0.780" (19.81mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.690" (42.93mm) Small Recovered Length: 1.690" (42.93mm) Total Length Recovered: 3.382" (85.90mm) Alternative Parts (Cross-Reference): 811465-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 462A421-50-0-ND,8114 65-000,A125967 Base Product Number: 462A421

Win Source Part Number: 1169452-462A421-50-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 462A4
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 21
Material: Fluoroelastomer (FKM), Flexible
Large Diameter Supplied: 0.780" (19.81mm)
Large Diameter Recovered: 0.260" (6.60mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.260" (6.60mm)
Large Recovered Length: 1.690" (42.93mm)
Small Recovered Length: 1.690" (42.93mm)
Total Length Recovered: 3.382" (85.90mm)
Alternative Parts (Cross-Reference): 811465-000;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 462A421-50-0-ND,811465-000,A125967
Base Product Number: 462A421

Buy Now Datasheet
Heat Shrink Boots, Caps - A125967-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A125967-ND
Heat Shrink Boots, Caps A125967-ND
Heat Shrink Boot, Transition - Breakout, 3:1 Black 21

Heat Shrink Boot, Transition - Breakout, 3:1 Black 21

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 462A421-50-0 A125967-ND
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Busbar Heat Shrink Tubing & Tape - 024331-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details