"Heat Shrink Tubing, Flexible 0.335"" (8.51mm) 2 to 1 Black 164.0' (50.0m)"
Win Source Part Number: 1230041-V4-8.0-0-FSP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Versafit; V4
Type: Tubing, Flexible
Color: Black
Features: Flame Retardant
Package: Spool
Length: 164.0' (50.0m)
Standard Package: 40
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.335" (8.51mm)
Inner Diameter - Recovered: 0.158" (4.01mm)
Recovered Wall Thickness: 0.011" (0.28mm)
Shrink Temperature: 70°C
Temperature Range - Operating: -30°C ~ 125°C
Alternative Parts (Cross-Reference): 467437J001;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeratio
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: V4-8.0-0-FSP-SM-ND,4
Base Product Number: V4
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | V4-8.0-0-FSP-SM-50-ND | V4-8.0-0-FSP-SM |
| Product Name | Heat Shrink Tubing | Cables, Wires - Management - Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin (PO), Irradiated |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |